Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$418.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$528.84
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$512.19
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$495.00
|
7
in stock
|
Buy Now | |
Farnell
from US$530.17
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$485.86
|
-
|
Buy Now | |
Avnet America
from US$418.48
|
-
|
Buy Now | |
RS Americas
from US$471.74
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Shell Plating Finish | Gold |
Retention Clip Material | Beryllium Copper |
Front Shell Material | Aluminum Alloy |
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Shell Material | Aluminum |
Front Shell Plating Finish | Gold |
Non-Magnetic | No |
Number of Positions | 15 |
Preloaded | No |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Size | 22 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.3µm, 50 – 100µin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.18mm, .115 – .125in |
Connector Mounting Type | Panel |
ULTRA-LITE Connector | Yes |
Circuit Application | Signal |
Packaging Method | Individual |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Cable |
Shell Size | 1 |
Product Type | Connector |
Blindmate | No |
Operating Temperature Range | -22 – 257°F, -50 – 125°C |
D-Sub Standard Connectors ULTRALITE PLUG ASY 90 1 | Rapid Electronics |
TE Connectivity Conn High Density D-Sub PL 15 POS Crimp ST Cable Mount 15 Terminal 1 Port Individual | Distrelec |
D SUB CONNECTORS | Farnell |
Ampli,ul,plug,assy,90,2 |Amp Te Connectivity 1218232-1 | Newark Electronics |
D-Subminiature Connector Plug 15 Position Panel Mount Solder | Avnet America |
ULTRA-LITE, PLUG ASY,90,1 | TE Connectivity 1218232-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1218232-1?
Additional datasheets, footprints and schematics for 1218232-1 are listed on our Part Details page. You can also find images and similar parts to 1218232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218232-1 fall under?
The 1218232-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218232-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218232-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1218232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218232-1 often in real-time on the comparison pages.
What if I can't find stock of 1218232-1?
You can fill out our help required form which you can use to request a quote for 1218232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.