Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$111.88
|
832
in stock
|
Buy Now | |
Newark Electronics
from US$113.65
|
832
in stock
|
Buy Now | |
Rapid Electronics
from US$138.02
|
832
in stock
|
Buy Now | |
Chip One Stop
from US$78.40
|
832
in stock
|
Buy Now | |
Farnell
from US$145.34
|
666
in stock
|
Buy Now | |
Avnet America
from US$92.77
|
30
in stock
|
Buy Now | |
Sager
from US$88.45
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 1 |
Assembly Length | 317.5mm, 12.5in |
Wire Size | 24AWG |
Operating Voltage | 6000VDC |
Packaging Quantity | 50 |
Packaging Method | Package |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Mating Cycles | 50 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Shielded | No |
Lgh,micro-Min,plug,assy,170Ser |Amp Te Connectivity 1218147-1 | Newark Electronics |
Specialized Cables LGH MICRO-MIN PLUG ASSY 170SER | Rapid Electronics |
TE Connectivity LGH MICRO-MIN PLUG ASSY 170SER Specializ | Distrelec |
CIR CABLE, LGH-FREE END, 317.5MM | Farnell |
Cable Assembly Lead 0.317m 24AWG 1 POS LGH PL | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1218147-1?
Additional datasheets, footprints and schematics for 1218147-1 are listed on our Part Details page. You can also find images and similar parts to 1218147-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218147-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218147-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218147-1 fall under?
The 1218147-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218147-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218147-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218147-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218147-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1218147-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218147-1 often in real-time on the comparison pages.
What if I can't find stock of 1218147-1?
You can fill out our help required form which you can use to request a quote for 1218147-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.