Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$48.33
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$48.78
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$46.90
|
300
in stock
|
Buy Now | |
Distrelec
from US$64.18
|
300
in stock
|
Buy Now | |
TE Store
from US$50.73
|
6
in stock
|
Buy Now | |
Avnet America
from US$39.32
|
1
in stock
|
Buy Now | |
element14
from US$45.63
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
PCB Mount Orientation | Vertical |
Number of Positions | 37 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Base Material | Brass |
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | For solder dip product see part number 1218125-9. |
Packaging Method | Package |
Connector Style | Plug |
Blindmate | No |
Sealable | No |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Connector |
Termination Post Length | 4.78mm, .188in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn 37 Pos Assy Plug Low Prof 109 |Amp Te Connectivity 1218125-4 | Newark Electronics |
D-Sub MIL Spec Conn 37 POS ASSY PLUG LOW PROF 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Solder | Distrelec |
D SUB CONN, PLUG, 37POS, DC, SOLDER | Farnell |
37 POS,ASSY,PLUG,LOW PROF,109 Connector & Housing Type: Plug Round Termination Post & Tail Diameter: .76 mm Round Termination Post & Tail Diameter: .03 in Connector System: Cable-to-Board Number of Positions: 37 Plug .76 mm .03" Cable-to-Board | Box Mount D-Sub Connector | Part Number: 1218125-4 | Internal Number: 1218125-4 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1218125-4?
Additional datasheets, footprints and schematics for 1218125-4 are listed on our Part Details page. You can also find images and similar parts to 1218125-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218125-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218125-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218125-4 fall under?
The 1218125-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218125-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218125-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218125-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218125-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1218125-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218125-4 often in real-time on the comparison pages.
What if I can't find stock of 1218125-4?
You can fill out our help required form which you can use to request a quote for 1218125-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.