Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.61
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$56.16
|
419
in stock
|
Buy Now | |
Rapid Electronics
from US$64.16
|
419
in stock
|
Buy Now | |
Chip One Stop
from US$45.20
|
419
in stock
|
Buy Now | |
Farnell
from US$65.65
|
336
in stock
|
Buy Now | |
Powell Electronics
from US$61.02
|
1
in stock
|
Buy Now | |
Avnet America
from US$45.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18277-1 |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Size | 20 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | For solder dip product see part number 1-1218125-0. |
Packaging Method | Package |
Product Type | Connector |
Blindmate | No |
Connector Style | Plug |
Shell Size | 5 |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .188in, 4.78mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn 50 Pos Assm Plug Low Prof 109 |Amp Te Connectivity 1218125-5 | Newark Electronics |
D-Sub MIL Spec Conn 50 POS ASSM PLUG LOW PROF 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Plug Solder | Distrelec |
D SUB CONNECTOR, PLUG, 50POS, TH | Farnell |
Conn D-Subminiature PIN 50 POS 2.77mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1218125-5?
Additional datasheets, footprints and schematics for 1218125-5 are listed on our Part Details page. You can also find images and similar parts to 1218125-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218125-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218125-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218125-5 fall under?
The 1218125-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218125-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218125-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218125-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218125-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1218125-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218125-5 often in real-time on the comparison pages.
What if I can't find stock of 1218125-5?
You can fill out our help required form which you can use to request a quote for 1218125-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.