Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$348.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$668.50
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$690.04
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$681.84
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$348.00
|
144
in stock
|
Buy Now | |
Avnet America
from US$557.83
|
-
|
Buy Now | |
TE Store
from US$602.34
|
-
|
Buy Now | |
Sager
from US$491.24
|
-
|
Buy Now |
Shell Finish | ENI per MIL-C-26074 Class 3 Grade 8 |
---|---|
Release Style | Front |
Preloaded | Yes |
Keying | 9 |
Contact Arrangement Code (Module C) | 13C2 |
Contact Arrangement Code (Module B) | 150 |
Contact Arrangement Code (Module A) | 150 |
Clinch Nut Quantity | 6 |
Clinch Nuts | With |
Clinch Nut Size | 6-32 |
Comment | Dust cover not included. |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Sealable | No |
Rack & Panel Connector Shell Size | 2 |
Termination Post & Tail Length | 6.35mm, .25in |
Rack&panel Conn Arinc600,rcpt Assy Sz |Amp Te Connectivity 1218049-4 | Newark Electronics |
Rack&Panel Conn ARINC600 RCPT ASSY SZ | Rapid Electronics |
TE Connectivity ARINC600 RCPT ASSY SZ 2 SPCL MONOBLK Rack & Panel Connectors ARINC600 RCPT ASSY SZ 2 SPCL MONOBLK | Distrelec |
Special Order: ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Rack & Panel Connector Shell Size: 2 Sealable: No Panel Mount Feature Type: Clinch Nut Connector Assembly Receptacle 2 | Rack & Panel Connector | Part Number: 1218049-4 | Internal Number: 1218049-4 | TE Connectivity | TE Store |
Rack & Panel Connectors ARINC600,RCPT ASSY SZ 2,SPCL,MONOBLK | Sager |
Where can I find additional details, specifications and documents for a 1218049-4?
Additional datasheets, footprints and schematics for 1218049-4 are listed on our Part Details page. You can also find images and similar parts to 1218049-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218049-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218049-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218049-4 fall under?
The 1218049-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218049-4 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218049-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218049-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218049-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1218049-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218049-4 often in real-time on the comparison pages.
What if I can't find stock of 1218049-4?
You can fill out our help required form which you can use to request a quote for 1218049-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.