Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Finish | Chromate Conversion Coating |
---|---|
Number of Positions | 313 |
Preloaded | Yes |
Keying | 88 |
Release Style | Front |
Contact Type | Pin |
Contact Arrangement Code (Module A) | 150 |
Contact Arrangement Code (Module C) | 13C2 |
Contact Arrangement Code (Module B) | 150 |
Clinch Nuts | With |
Clinch Nut Size | 14702 |
Clinch Nut Quantity | 10 |
Comment | With Dust Cover, Selectively Loaded |
Sealable | No |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Rack & Panel Connector Shell Size | 2 |
Where can I find additional details, specifications and documents for a 1218049-2?
Additional datasheets, footprints and schematics for 1218049-2 are listed on our Part Details page. You can also find images and similar parts to 1218049-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218049-2 fall under?
The 1218049-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218049-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218049-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218049-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218049-2 have stock available?
There is no stock from authorised distributors for 1218049-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218049-2 often in real-time on the comparison pages.
What if I can't find stock of 1218049-2?
You can fill out our help required form which you can use to request a quote for 1218049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.