Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Splice Capacity | 3 |
Strip Orientation | Side Feed |
Number of Serrations | 5 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | .267in, 6.78mm |
Wire Size | 6000 – 14000CMA, 12 – 9AWG, 3 – 7mm² |
Material Thickness | .025in, .64mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 3500 |
Packaging Method | Strip |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Splice Type | Thru Splice |
Crimp Width | .18in, 4.57mm |
AMVAR SPLC 6000-14000 025TPBR Splice Type: Thru Splice Wire Size: 12 – 9 AWG Wire Size: 3 – 7 mm² Sealable: No Splice Capacity: 3 Thru Splice 12 – 9 AWG 3 – 7 mm² | Electrical Wire Splice | Part Number: 1217990-2 | Internal Number: 1217990-2 | TE Connectivity | TE Store |
Amvar Splc 6000-14000 025Tpbr |Amp Te Connectivity 1217990-2 | Newark Electronics |
Connector Terminals | Avnet America |
Where can I find additional details, specifications and documents for a 1217990-2?
Additional datasheets, footprints and schematics for 1217990-2 are listed on our Part Details page. You can also find images and similar parts to 1217990-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217990-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217990-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217990-2 fall under?
The 1217990-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1217990-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217990-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217990-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217990-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1217990-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217990-2 often in real-time on the comparison pages.
What if I can't find stock of 1217990-2?
You can fill out our help required form which you can use to request a quote for 1217990-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.