Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Reversible Flag |
Barrel Type | Open |
Overall Length | .71in, 18.05mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 22 – 16AWG, .32 – 1.31mm² |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 6500 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Rev Flg Fas Rec 22-16 Br |Amp Te Connectivity 1217904-1 | Newark Electronics |
Quick Disconnect Terminal 16-22AWG RCP Strip | Avnet America |
Special Order: 250 FASTON,FLAG,REV REC.,22-16 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .34 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 16 AWG .34 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 1217904-1 | Internal Number: 1217904-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217904-1?
Additional datasheets, footprints and schematics for 1217904-1 are listed on our Part Details page. You can also find images and similar parts to 1217904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217904-1 fall under?
The 1217904-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217904-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217904-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1217904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217904-1 often in real-time on the comparison pages.
What if I can't find stock of 1217904-1?
You can fill out our help required form which you can use to request a quote for 1217904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.