Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Stackable | No |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 10µin |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Height | .191in, 4.85mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Stack Height | 4.85mm, .191in |
Row-to-Row Spacing | .079in, 2mm |
コネクタの高さ | 4.85mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 650VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyamide - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Quantity | 450 |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-2178615-0?
Additional datasheets, footprints and schematics for 1-2178615-0 are listed on our Part Details page. You can also find images and similar parts to 1-2178615-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2178615-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2178615-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2178615-0 fall under?
The 1-2178615-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2178615-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2178615-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2178615-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2178615-0 have stock available?
There is no stock from authorised distributors for 1-2178615-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2178615-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2178615-0?
You can fill out our help required form which you can use to request a quote for 1-2178615-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.