Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
112,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
112,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
112,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TE Store
from US$0.26
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Twisted |
Terminal Type | Splice |
Magnet Wire Size | .57 – .81mm, 23 – 20AWG |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Overall Length | 7.87mm, .3in |
Material Thickness | .016in, .41mm |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals TERM SPL TRI-S LOT | Rapid Electronics |
TE Connectivity TERM SPL TRI-SLOT MAG-MATE Terminals TER | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Term,spl,tri-Slot,mag-Mate |Amp Te Connectivity 1217853-1 | Newark Electronics |
Mag-Mate Terminal 20-23AWG Tin Strip | Avnet America |
Special Order: TERM,SPL,TRI-SLOT,MAG-MATE Magnet Wire Terminal Type: Splice Compatible With Cavity Size: Size 2 Magnet Wire Size: .57 – .81 mm Magnet Wire Size: 23 – 20 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Splice Size 2 .57 – .81 mm 23 – 20 AWG | Magnet Wire Terminal | Part Number: 1217853-1 | Internal Number: 1217853-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217853-1?
Additional datasheets, footprints and schematics for 1217853-1 are listed on our Part Details page. You can also find images and similar parts to 1217853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217853-1 fall under?
The 1217853-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217853-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217853-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1217853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217853-1 often in real-time on the comparison pages.
What if I can't find stock of 1217853-1?
You can fill out our help required form which you can use to request a quote for 1217853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.