Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
149,200
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | Straight |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .031in, .78mm |
Stud Diameter | 4.34mm, .171in |
Mating Tab Width | .25in, 6.35mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 1217558-2 | Internal Number: 1217558-2 | .25" | TE Connectivity | TE Store |
FASTON.250SERIES(6.35MM)TAB TP | TTI Europe |
.250 Series Faston Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217558-2 | Newark Electronics |
Quick Disconnect Terminal M 23.87mm 7.11mm Tin Loose Piece | Avnet America |
FASTON .250 SERIES (6.35 MM) TAB TPBR | TE Connectivity 1217558-2 | RS Americas |
FASTON .250 SERIES (6.35 MM) TAB TPBR | Boersig |
Where can I find additional details, specifications and documents for a 1217558-2?
Additional datasheets, footprints and schematics for 1217558-2 are listed on our Part Details page. You can also find images and similar parts to 1217558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217558-2 fall under?
The 1217558-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217558-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217558-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1217558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217558-2 often in real-time on the comparison pages.
What if I can't find stock of 1217558-2?
You can fill out our help required form which you can use to request a quote for 1217558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.