Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
150,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
26,358
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Stud Hole | No |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Terminal Size | 6.35 |
Mating Tab Thickness | .032in, .81mm |
Height Above PC Board | 10.21mm, .402in |
Extension Below Board | .15in, 3.81mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 Faston,pcb Tab,tcbr |Amp Te Connectivity 1217539-1 | Newark Electronics |
250 FASTON,PCB TAB,TCBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 1217539-1 | Internal Number: 1217539-1 | .25" | TE Connectivity | TE Store |
.250 FASTON PC BOARD TAB | Heilind Electronics |
Quick Disconnect Terminal M 10.21mm Tin Strip | Avnet America |
FASTON 250 PCB TAB TPBR | TE Connectivity 1217539-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1217539-1?
Additional datasheets, footprints and schematics for 1217539-1 are listed on our Part Details page. You can also find images and similar parts to 1217539-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217539-1 fall under?
The 1217539-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217539-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217539-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217539-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217539-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1217539-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217539-1 often in real-time on the comparison pages.
What if I can't find stock of 1217539-1?
You can fill out our help required form which you can use to request a quote for 1217539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.