Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Splice Material | Phosphor Bronze |
Splice Capacity | 1 |
Strip Orientation | Side Feed |
Number of Serrations | 0 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 17AWG, 2000CMA, 1.04mm² |
Overall Length | 13.16mm, .518in |
Material Thickness | .77mm, .0305in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 3500 |
Barrel Type | Open Barrel |
Serrated | No |
Product Type | Splice Accessory |
Sealable | No |
Insulated | No |
Wire/Cable Type | Steel Cable |
Discrete Wire Type | Stranded |
Splice Type | Splice Accessory |
Accessory Type | Strain Relief |
Termination Method | Crimp |
Crimp Width | .13in |
Terminals Strain Relief, Special Ph Brz |Amp Te Connectivity 1217440-8 | Newark Electronics |
Terminals STRAIN RELIEF SPECIAL PH BRZ | Rapid Electronics |
TE Connectivity STRAIN RELIEF SPECIAL PH BRZ Terminals S | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Cable Accessories Strain Relief | Avnet America |
STRAIN RELIEF, SPECIAL PH BRZ | TE Connectivity 1217440-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1217440-8?
Additional datasheets, footprints and schematics for 1217440-8 are listed on our Part Details page. You can also find images and similar parts to 1217440-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217440-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217440-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217440-8 fall under?
The 1217440-8 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1217440-8 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217440-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217440-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217440-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1217440-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217440-8 often in real-time on the comparison pages.
What if I can't find stock of 1217440-8?
You can fill out our help required form which you can use to request a quote for 1217440-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.