Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Extension Below Board | 4.57mm, .18in |
Height Above PC Board | 10.21mm, .402in |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab,pc Board,250 Series Rohs Compliant: Yes |Amp Te Connectivity 1217421-1 | Newark Electronics |
Tab Terminal M 14.78mm 8mm Tin Over Copper Loose Piece | Avnet America |
PCB TERMINAL, 6.35MM X 0.81MM, BRASS | Farnell |
Where can I find additional details, specifications and documents for a 1217421-1?
Additional datasheets, footprints and schematics for 1217421-1 are listed on our Part Details page. You can also find images and similar parts to 1217421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217421-1 fall under?
The 1217421-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217421-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217421-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1217421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217421-1 often in real-time on the comparison pages.
What if I can't find stock of 1217421-1?
You can fill out our help required form which you can use to request a quote for 1217421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.