Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Terminal Type | Poke-In |
Terminal Orientation | Flag |
Terminal Height | 6.22mm, .245in |
Overall Length | .553in, 14.05mm |
Stock Thickness (Magnet Wire Side) | .5mm, .0198in |
Lead Wire Size | 20 – 16AWG, .5 – 1.3mm² |
Material Thickness | .51mm, .02in |
Wire Size | .5 – 1.3mm², 20 – 16AWG |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Termination Method | IDC Standard, Crimp |
Tab Right Angle Pokein Magmate |Amp Te Connectivity 1217406-1 | Newark Electronics |
Mag-Mate Terminal 14-18AWG M 6.22mm 2.79mm Tin Strip | Avnet America |
TAB RIGHT ANGLE POKEIN MAGMATE | TE Connectivity 1217406-1 | RS Americas |
Special Order: TAB RIGHT ANGLE POKEIN MAGMATE Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 1 Lead Wire Size: 20 – 16 AWG Lead Wire Size: .5 – 1.3 mm² Termination Method to Wire & Cable: Crimp Insulation Displacement (IDC) Poke-In Size 1 20 – 16 AWG .5 – 1.3 mm² | Magnet Wire Terminal | Part Number: 1217406-1 | Internal Number: 1217406-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217406-1?
Additional datasheets, footprints and schematics for 1217406-1 are listed on our Part Details page. You can also find images and similar parts to 1217406-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217406-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217406-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217406-1 fall under?
The 1217406-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217406-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217406-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217406-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217406-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 1217406-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217406-1 often in real-time on the comparison pages.
What if I can't find stock of 1217406-1?
You can fill out our help required form which you can use to request a quote for 1217406-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.