Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Number of Serrations | 7 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .3 – 1.5mm², 600 – 3000CMA, 22 – 15AWG |
Material Thickness | .02in, .51mm |
Overall Length | .555in, 14.1mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice recommended for applications using wire size 26 AWG or smaller. |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Wire/Cable Type | Magnet Wire |
Splice Type | Thru Splice |
Serrated | Yes |
Sealable | No |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Barrel Type | Open Barrel |
Crimp Width | .11in, 2.79mm |
Termination Method | Crimp |
AMVAR SPL 600-3000 7 SERR TPBR Splice Type: Thru Splice Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 22 – 15 AWG .3 – 1.5 mm² | Electrical Wire Splice | Part Number: 1217384-1 | Internal Number: 1217384-1 | TE Connectivity | TE Store |
Amvar Spl 600-3000 7 Serr Tpbr |Amp Te Connectivity 1217384-1 | Newark Electronics |
Splice Terminal Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217384-1?
Additional datasheets, footprints and schematics for 1217384-1 are listed on our Part Details page. You can also find images and similar parts to 1217384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217384-1 fall under?
The 1217384-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1217384-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217384-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1217384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217384-1 often in real-time on the comparison pages.
What if I can't find stock of 1217384-1?
You can fill out our help required form which you can use to request a quote for 1217384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.