Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
132,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
27,543
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
9,467
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 16.64mm, .655in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON,REC.,16-18 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .75 – 1.5 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 18 – 16 AWG .75 – 1.5 mm² 2.8 mm | Quick Disconnect | Part Number: 1217345-1 | Internal Number: 1217345-1 | TE Connectivity | TE Store |
TE Connectivity 110 FASTON,REC.,16-18 AWG,BR | Distrelec |
110 FASTON REC. 16-18 AWG BR | Rapid Electronics |
Rcpt 110 Fast 2-18 Br |Amp Te Connectivity 1217345-1 | Newark Electronics |
Quick Disconnect Terminal 18AWG F 16.64mm Strip | Avnet America |
FASTON .110 RECEPTACLE 16-18 AWG BR | TE Connectivity 1217345-1 | RS Americas |
110 FASTON,REC.,16-18 AWG,BR | Boersig |
FASTON .110 RECEPTACLE 16-18 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 1217345-1?
Additional datasheets, footprints and schematics for 1217345-1 are listed on our Part Details page. You can also find images and similar parts to 1217345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217345-1 fall under?
The 1217345-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217345-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217345-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Distrelec, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1217345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217345-1 often in real-time on the comparison pages.
What if I can't find stock of 1217345-1?
You can fill out our help required form which you can use to request a quote for 1217345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.