Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
10,700
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
44,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
29,824
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,700
in stock
|
Buy Now | |
element14
from US$0.09
|
10,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 3.81µm, 150µin |
Connection Capacity | Single |
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Size | 4.75 |
Terminal Orientation | Straight |
Underplating Material | Copper, Nickel |
Terminal Type | Tab |
Extension Below Board | 3.81mm, .15in |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .8mm, .031in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Height Above PC Board | 10mm, .394in |
Wire Insulation Support | Without |
Packaging Method | Loose Piece |
Packaging Quantity | 2000 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
TAB 187 FASTON 032 TPBR | TTI Europe |
187 FASTON,PCB TAB,TCBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .031 in Mating Tab Thickness: .8 mm Tab .187" 4.75 mm .031" | PCB Terminal | Part Number: 1217332-1 | Internal Number: 1217332-1 | .187" | TE Connectivity | TE Store |
Pcb Terminal, 4.75Mm X 0.8Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 1217332-1 | Newark Electronics |
PCB TERMINAL, 4.75MM X 0.8MM, BRASS | element14 |
Quick Disconnect Terminal M Loose Piece | Avnet Abacus |
FASTON 187 TAB TPBR | TE Connectivity 1217332-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1217332-1?
Additional datasheets, footprints and schematics for 1217332-1 are listed on our Part Details page. You can also find images and similar parts to 1217332-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217332-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217332-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217332-1 fall under?
The 1217332-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217332-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217332-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217332-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217332-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1217332-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217332-1 often in real-time on the comparison pages.
What if I can't find stock of 1217332-1?
You can fill out our help required form which you can use to request a quote for 1217332-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.