Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
9,858
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,858
in stock
|
Buy Now | |
element14
from US$0.21
|
9,858
in stock
|
Buy Now | |
TE Store
from US$0.22
|
3,151
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
301
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 3.81µm, 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | No |
Connection Capacity | Single |
Terminal Type | Tab |
Underplating Material | Nickel |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Size | 4.75 |
Terminal Orientation | Straight |
PCB Hole Diameter | .052in, 1.32mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Height Above PC Board | .298in, 7.47mm |
Extension Below Board | .15in, 3.81mm |
Wire Insulation Support | Without |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
FASTON 187 Series Circuit Board Tabs and Receptacle Crimp Terminal | Future Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTONPCB TABTNBR | Distrelec |
Pcb Terminal, 4.75Mm X 0.51Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 1217156-1 | Newark Electronics |
PCB TERMINAL, 4.75MM X 0.51MM, BRASS | element14 |
187 FASTON,PCB TAB,TNBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 1217156-1 | Internal Number: 1217156-1 | .187" | TE Connectivity | TE Store |
.187 FASTON TAB | Heilind Electronics |
Quick Disconnect Terminal M 14.61mm 11.28mm Tin Loose Piece | Avnet America |
FASTON 187 TAB .02 TPBR | TE Connectivity 1217156-1 | RS Americas |
187 FASTON,PCB TAB,TNBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1217156-1?
Additional datasheets, footprints and schematics for 1217156-1 are listed on our Part Details page. You can also find images and similar parts to 1217156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217156-1 fall under?
The 1217156-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217156-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217156-1 have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1217156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217156-1 often in real-time on the comparison pages.
What if I can't find stock of 1217156-1?
You can fill out our help required form which you can use to request a quote for 1217156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.