Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | 3.81µm, 150µin |
Connection Capacity | Single |
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Copper, Nickel |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Size | 6.35 |
Receptacle Terminal Stock Thickness | .031in, .8mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height Above PC Board | .402in, 10.21mm |
Extension Below Board | .18in, 4.57mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Packaging Quantity | 8500 |
Packaging Method | Reel |
FASTON | Yes |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Faston Tab Terminal 14.78mm 3.11mm Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1217136-3?
Additional datasheets, footprints and schematics for 1217136-3 are listed on our Part Details page. You can also find images and similar parts to 1217136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217136-3 fall under?
The 1217136-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217136-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217136-3 have stock available?
Authorised distributors including Powell Electronics and Avnet America have stock available or on a lead time for 1217136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217136-3 often in real-time on the comparison pages.
What if I can't find stock of 1217136-3?
You can fill out our help required form which you can use to request a quote for 1217136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.