Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Finish | Matte |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Connection Capacity | Single |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | .15in, 3.81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Height Above PC Board | 12.7mm, .506in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Method | Loose Piece |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
FASTON 250 PCB TAB TPBR | Future Electronics |
Terminal Faston Tab Straight Through Hole Brass Loose | Avnet America |
250 FASTON,PCB TAB,TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 1217126-2?
Additional datasheets, footprints and schematics for 1217126-2 are listed on our Part Details page. You can also find images and similar parts to 1217126-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217126-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217126-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217126-2 fall under?
The 1217126-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217126-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217126-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217126-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217126-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1217126-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217126-2 often in real-time on the comparison pages.
What if I can't find stock of 1217126-2?
You can fill out our help required form which you can use to request a quote for 1217126-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.