Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
14,628
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
12,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
9,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Multiple |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .02in, .51mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 15.24mm, .6in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Comment | Has Slots in Bottom of Receptacle. |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON,PIGGYBACK REC,22-18 AWG,BR Quick Disconnect Terminal Type: Tab & Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab & Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 1217083-1 | Internal Number: 1217083-1 | TE Connectivity | TE Store |
110 PB FAST RCPT 22-18 BR | Heilind Electronics |
110 Pb Fast Rcpt 22-18 Br Rohs Compliant: Yes |Amp Te Connectivity 1217083-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP Strip | Avnet America |
110 FASTON,PIGGYBACK REC,22-18 | TTI Europe |
FASTON 110 PIGGY-BACK REC 22-18 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 1217083-1?
Additional datasheets, footprints and schematics for 1217083-1 are listed on our Part Details page. You can also find images and similar parts to 1217083-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217083-1 fall under?
The 1217083-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217083-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217083-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217083-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217083-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1217083-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217083-1 often in real-time on the comparison pages.
What if I can't find stock of 1217083-1?
You can fill out our help required form which you can use to request a quote for 1217083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.