Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Wire Size | 27 – 20.5AWG, .1 – .41mm², 200 – 850CMA |
Mating Tab Width | 3.18mm, .125in |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Overall Length | 23.88mm, .94in |
Mating Tab Thickness | .51mm, .02in |
Wire Insulation Support | Without |
Comment | Mates with Power Blade Receptacle terminals 61603-1, 61604-1, 770642-1, and 1217039-1. |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Cont Amvar 125 Blade 020 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217072-1 | Newark Electronics |
Quick Disconnect Terminal 21.5-27AWG M Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217072-1?
Additional datasheets, footprints and schematics for 1217072-1 are listed on our Part Details page. You can also find images and similar parts to 1217072-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217072-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217072-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217072-1 fall under?
The 1217072-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217072-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217072-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217072-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217072-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1217072-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217072-1 often in real-time on the comparison pages.
What if I can't find stock of 1217072-1?
You can fill out our help required form which you can use to request a quote for 1217072-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.