Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Thickness | 150µin, 3.81µm |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Stud Hole | No |
Terminal Angle | 90° |
Underplating Material | Nickel |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Terminal Size | 4.75 |
Terminal Type | Tab |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .51mm, .02in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Hole Diameter | .052in, 1.32mm |
Extension Below Board | .15in, 3.81mm |
Height Above PC Board | .298in, 7.47mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Pcb Terminal, 4.75Mm X 0.51Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 1217062-1 | Newark Electronics |
PCB TERMINAL, 4.75MM X 0.51MM, BRASS | element14 |
Quick Disconnect Terminal M 14.61mm 11.28mm Tin Over Nickel Strip on Reel | Avnet America |
FASTON 187 TAB TPBR | TE Connectivity 1217062-1 | RS Americas |
Special Order: 187 FASTON,FLAG,PCB TAB,TNBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 1217062-1 | Internal Number: 1217062-1 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217062-1?
Additional datasheets, footprints and schematics for 1217062-1 are listed on our Part Details page. You can also find images and similar parts to 1217062-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217062-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217062-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217062-1 fall under?
The 1217062-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217062-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217062-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217062-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217062-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1217062-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217062-1 often in real-time on the comparison pages.
What if I can't find stock of 1217062-1?
You can fill out our help required form which you can use to request a quote for 1217062-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.