Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
206,811
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
114,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
70,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
70,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,300
in stock
|
Buy Now | |
element14
from US$0.15
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 3.81µm, 150µin |
Terminal Angle | 90° |
Stud Hole | No |
Connection Capacity | Single |
Terminal Type | Tab |
Underplating Material | Nickel |
Terminal Orientation | Flag |
Terminal Size | 4.75 |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Height Above PC Board | .298in, 7.47mm |
Mating Tab Thickness | .8mm, .031in |
PCB Hole Diameter | .055in, 1.4mm |
Mating Tab Width | 4.75mm, .187in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | .15in, 3.81mm |
Receptacle Terminal Stock Thickness | .031in, .8mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FASTON,FLAG,TAB,TNBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 1217061-1 | Internal Number: 1217061-1 | .187" | TE Connectivity | TE Store |
Terminals TAB FASTON .187 PCB TIN | Rapid Electronics |
TE Connectivity 187 FASTON FLAG TAB TNBR Terminals TAB F | Distrelec |
PCB TERMINAL, 4.75MM X 0.8MM | Farnell |
Pcb Terminal, 4.75Mm X 0.8Mm Rohs Compliant: Yes |Amp Te Connectivity 1217061-1 | Newark Electronics |
Quick Disconnect Terminal Tab 14.61mm 11.28mm Tin Over Nickel Strip | Avnet America |
187 FASTON,FLAG,TAB,TNBR | Boersig |
Where can I find additional details, specifications and documents for a 1217061-1?
Additional datasheets, footprints and schematics for 1217061-1 are listed on our Part Details page. You can also find images and similar parts to 1217061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217061-1 fall under?
The 1217061-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217061-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217061-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1217061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217061-1 often in real-time on the comparison pages.
What if I can't find stock of 1217061-1?
You can fill out our help required form which you can use to request a quote for 1217061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.