Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Wire Size | 400 – 1600CMA, 24 – 18AWG, .21 – .82mm² |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Width | 3.18mm, .125in |
Overall Length | 27.94mm, 1.1in |
Mating Tab Thickness | .02in, .51mm |
Wire Insulation Support | Without |
Comment | Mates with Power Blade Receptacle terminals 61603-1, 61604-1, 770642-1, and 1217039-1. |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Magnet Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Contact Amvar 125 Blde 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217029-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217029-1?
Additional datasheets, footprints and schematics for 1217029-1 are listed on our Part Details page. You can also find images and similar parts to 1217029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217029-1 fall under?
The 1217029-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217029-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217029-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1217029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217029-1 often in real-time on the comparison pages.
What if I can't find stock of 1217029-1?
You can fill out our help required form which you can use to request a quote for 1217029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.