Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
72,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
15,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
4,725
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Steel |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | 1.48in, 37.78mm |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .32 – 1.65mm², 22 – 15AWG |
Receptacle Terminal Stock Thickness | .81mm, .032in |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | H = Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
TAB, 250 FASTON 032 NPCRS | Heilind Electronics |
Tab, 250 Faston 032 Npcrs Rohs Compliant: Yes |Amp Te Connectivity 1217006-1 | Newark Electronics |
0.250 (6.35mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal 22-25AWG M Strip | Avnet America |
Special Order: 250 FASTON,TAB,22-15 AWG,NPST Quick Disconnect Terminal Type: Tab Wire Size: 22 – 15 AWG Wire Size: .34 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 15 AWG .34 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 1217006-1 | Internal Number: 1217006-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217006-1?
Additional datasheets, footprints and schematics for 1217006-1 are listed on our Part Details page. You can also find images and similar parts to 1217006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217006-1 fall under?
The 1217006-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217006-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217006-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1217006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217006-1 often in real-time on the comparison pages.
What if I can't find stock of 1217006-1?
You can fill out our help required form which you can use to request a quote for 1217006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.