Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
750
in stock
|
Buy Now | |
TE Store
from US$3.22
|
1,716
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
1,260
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
750
in stock
|
Buy Now | |
element14
from US$1.81
|
750
in stock
|
Buy Now | |
Distrelec
from US$2.64
|
32
in stock
|
Buy Now | |
Conrad
from US$3.45
|
25
in stock
|
Buy Now | |
Boersig
from US$1.79
|
2
in stock
|
Buy Now | |
RS
from US$3.90
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 1, 2 |
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 3.2mm, .126in |
Row-to-Row Spacing | .3in, 7.62mm |
コネクタの高さ | 3.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Side |
Housing Color | Green |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 84 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
10P HV190 FEDERLEIS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Receptacle Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-216602-0 | Internal Number: 1-216602-0 | TE Connectivity | TE Store |
Board-To-Board Connector, Right Angle, Ampmodu Hv-190 Series, Through Hole, Receptacle, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-216602-0 | Newark Electronics |
CONNECTOR, 10WAY, R/A, 2.54 | element14 |
TE Connectivity PCB Receptacle, Female, 3A, 100V, Contacts - 10 | Distrelec |
Content 1 pc(s) | Conrad |
Housing 10P Recept R/A HV-190 | RS |
Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 10P Hv190 Federleis | TE Connectivity 1-216602-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-190 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-190 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-216602-0?
Additional datasheets, footprints and schematics for 1-216602-0 are listed on our Part Details page. You can also find images and similar parts to 1-216602-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216602-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216602-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216602-0 fall under?
The 1-216602-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-216602-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216602-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216602-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216602-0 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-216602-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216602-0 often in real-time on the comparison pages.
What if I can't find stock of 1-216602-0?
You can fill out our help required form which you can use to request a quote for 1-216602-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.