Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.21
|
118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
363
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
354
in stock
|
Buy Now | |
element14
from US$3.34
|
354
in stock
|
Buy Now | |
Farnell
from US$3.45
|
354
in stock
|
Buy Now | |
Conrad
from US$3.34
|
128
in stock
|
Buy Now | |
Distrelec
from US$4.22
|
6
in stock
|
Buy Now |
Length | 150mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Lens Colour | Transparent |
Lens Diameter | 6mm |
Lens Material | PMMA (Polymethylmethacrylate) |
Lens Shape | Round |
Lens Type | Panel Mount |
Fiber for LED | Transfer Multisort Elektronik |
Light Guide, Flexible, 3Mm, 150Mm | Newark Electronics |
LIGHT GUIDE, FLEXIBLE, 3MM, 150MM | element14 |
The housing for the light conductor rod is via two base plate in the circuit board. The use of the light conductor is carried out in connection with SMD TOPLEDs. Housing, fiber optic cable and lens are supplied unassembled.This text is machine translated. | Conrad |
Light Guide, MENTOR, 1216.1013 | RS |
Mentor Light Pipe 1 150 mm | Distrelec |
Where can I find additional details, specifications and documents for a 1216.1013?
Additional datasheets, footprints and schematics for 1216.1013 are listed on our Part Details page. You can also find images and similar parts to 1216.1013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1216.1013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1216.1013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1216.1013 fall under?
The 1216.1013 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1216.1013 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1216.1013 you can contact the distributor directly for product support, shipping queries etc.
Is the 1216.1013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1216.1013 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1216.1013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1216.1013 often in real-time on the comparison pages.
What if I can't find stock of 1216.1013?
You can fill out our help required form which you can use to request a quote for 1216.1013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.