Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Contacts | 96Contacts |
---|---|
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1-215614-4?
Additional datasheets, footprints and schematics for 1-215614-4 are listed on our Part Details page. You can also find images and similar parts to 1-215614-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215614-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215614-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215614-4 fall under?
The 1-215614-4 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215614-4 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215614-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215614-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-215614-4 have stock available?
There is no stock from authorised distributors for 1-215614-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215614-4 often in real-time on the comparison pages.
What if I can't find stock of 1-215614-4?
You can fill out our help required form which you can use to request a quote for 1-215614-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.