Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
3,469
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
3,469
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
3,469
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
3,469
in stock
|
Buy Now | |
TE Store
from US$0.53
|
74
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | - |
---|---|
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Socket |
For Use With | Bridgelux LS CREE CXA2011 Series LEDs |
Holder Colour | Natural |
Holder Material | PBT (Polybutylene Teraphthalate) Glass Filled |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Bridgelux LS, Cree CXA2011 Series LEDs |
---|---|
External Length | 17.9mm |
Holder Type | Socket |
Accessory Type | LED Socket |
Holder Colour | Natural |
RoHS Compliant | Yes |
Led Lighting Mt.ing Accessories Solderles Led |Amp Te Connectivity 1-2154857-3 | Newark Electronics |
LED Lighting Mt.ing Accessories Solderles LED | Rapid Electronics |
TE Connectivity Socket SCALABLE LED 2PC Tin LED Lighting Mounting Accessories Solderles LED Holder 2Pc for Cree CXA2011 | Distrelec |
LED ARRAY HOLDER, SOCKET, 17.9MM | Farnell |
Socket, SCALABLE LED, 2PC, Tin Compatible LED: Cree CXA 2011 Bridgelux LS Lighting Connector Features Included: Does Not Enable Zhaga Compatibility Not Optic Compatible Operating Voltage: 250 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Cree CXA 2011 Does Not Enable Zhaga Compatibility 250 VDC | Lumawise Led Holder | Part Number: 1-2154857-3 | Internal Number: 1-2154857-3 | TE Connectivity | TE Store |
LED Holder With Current Rating 3.0A And Voltage Rating 250 VDC | Avnet America |
Where can I find additional details, specifications and documents for a 1-2154857-3?
Additional datasheets, footprints and schematics for 1-2154857-3 are listed on our Part Details page. You can also find images and similar parts to 1-2154857-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2154857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2154857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2154857-3 fall under?
The 1-2154857-3 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-2154857-3 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2154857-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2154857-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2154857-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2154857-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2154857-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2154857-3?
You can fill out our help required form which you can use to request a quote for 1-2154857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.