Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
1,383
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
12,187
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
12,187
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
12,187
in stock
|
Buy Now | |
Farnell
from US$1.81
|
9,750
in stock
|
Buy Now | |
TE Store
from US$3.10
|
4,803
in stock
|
Buy Now | |
TTI Europe
from US$1.42
|
3,416
in stock
|
Buy Now | |
element14
from US$1.56
|
554
in stock
|
Buy Now | |
Conrad
from US$3.16
|
42
in stock
|
Buy Now | |
Distrelec
from US$2.08
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
12
in stock
|
Buy Now | |
Boersig
from US$1.66
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,344
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Positions | 13 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Connector Height | .276in, 7mm |
コネクタの高さ | 7mm |
Row-to-Row Spacing | 2.54mm |
PCB Thickness (Recommended) | 1.6mm |
Housing Color | Green |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 56 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -65 – 125°C, -55 – 105°C |
Headers & Wire Housings Rcpt Vert Hv-100 26P |Amp Te Connectivity 1-215307-3 | Newark Electronics |
Headers&Wire Housings RCPT VERT HV-100 26P | Rapid Electronics |
CONN, RCPT, 26POS, 2ROW, TH | Farnell |
2X13P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 13 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 13 | PCB Header & Receptacle | Part Number: 1-215307-3 | Internal Number: 1-215307-3 | TE Connectivity | TE Store |
2 X 13P HV-100 REC VRT C=7.0 | TTI Europe |
2.54mm,Header,rcpt,vert,DR,13W,HV100,Au | RS |
SOCKET, VERTICAL, 2ROW, 26WAY | element14 |
Content 1 pc(s) | Conrad |
TE Connectivity PCB Receptacle, Female, 3A, 100V, Contacts - 26 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Socket Strip RCP 26 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
HV100 Series 13 Position 2 Row 2.54 mm Vertical 7 mm RECON Receptacle | Future Electronics |
Connector, AMPMODU, 2X13P Hv100 Rec Con. Te, 7.0Mm | TE Connectivity 1-215307-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-215307-3?
Additional datasheets, footprints and schematics for 1-215307-3 are listed on our Part Details page. You can also find images and similar parts to 1-215307-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215307-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215307-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215307-3 fall under?
The 1-215307-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215307-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215307-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215307-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215307-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1-215307-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215307-3 often in real-time on the comparison pages.
What if I can't find stock of 1-215307-3?
You can fill out our help required form which you can use to request a quote for 1-215307-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.