Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
2,141
in stock
|
Buy Now | |
element14
from US$1.46
|
1,333
in stock
|
Buy Now | |
Farnell
from US$1.26
|
1,333
in stock
|
Buy Now | |
TE Store
from US$2.18
|
1,243
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
342
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
302
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,240
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$1.20
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 7mm |
Connector Height | 7mm, .276in |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Green |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 48 |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -65 – 125°C, -55 – 105°C |
Headers&Wire Housings 16P RECEPT VERT HV-100 | Rapid Electronics |
SOCKET, VERTICAL, 1ROW, 16WAY | element14 |
16P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 1-215297-6 | Internal Number: 1-215297-6 | TE Connectivity | TE Store |
16P HV-100 STECKLEI | TTI Europe |
TE Connectivity PCB Receptacle, Female, 3A, 100V, Contacts - 16 | Distrelec |
Socket | Transfer Multisort Elektronik |
Wtb Conn, Rcpt, 16Pos, 1Row, 2.54Mm | Newark Electronics |
16 way single row vertical,gold skt | RS |
Conn Socket Strip SKT 16 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
AMPMODU Series 16 Position Single Row 2.54 mm Through Hole Receptacle | Future Electronics |
PCB Socket, 2.54mm, 16 Way 1 Row, Strip, AMPMODU HV-100 Series | TE Connectivity 1-215297-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-215297-6?
Additional datasheets, footprints and schematics for 1-215297-6 are listed on our Part Details page. You can also find images and similar parts to 1-215297-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215297-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215297-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215297-6 fall under?
The 1-215297-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215297-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215297-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215297-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215297-6 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, TE Store and TTI Europe have stock available or on a lead time for 1-215297-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215297-6 often in real-time on the comparison pages.
What if I can't find stock of 1-215297-6?
You can fill out our help required form which you can use to request a quote for 1-215297-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.