Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
485
in stock
|
Buy Now | |
TE Store
from US$1.30
|
6,751
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
3,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,500
in stock
|
Buy Now | |
element14
from US$0.63
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
1,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
625
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 14 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Connector Height | 4mm, .16in |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | .779in, 19.8mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Polarization | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 2500 |
Packaging Method | Reel |
実装方法 | Reel |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Type of Connector | Female-on-Board |
Header Type | Shrouded |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
MICRO-MATCH FOB.14P Connector System: Board-to-Board Number of Positions: 14 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 14 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 1-215079-4 | Internal Number: 1-215079-4 | TE Connectivity | TE Store |
PC Connector Female Straight 14-Pole | Schukat Electronic |
Connector, Rcpt, 14Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, RCPT, 14POS, 2ROW, 1.27MM | element14 |
TE Connectivity - AMP Housings FOB 14P TOP ENTRY | Distrelec |
MICRO-MATCH FOB.14P | Heilind Electronics |
Connector,F-o-B,PCB,Micro-MaTch,14 Way | RS |
Conn FFC Connector F 14 POS 2.54mm Solder ST Thru-Hole T/R | Avnet Abacus |
14 Position Dual Row 2.54 mm Press-Fit Through Hole Female Socket Connector | Future Electronics |
Micro-Match Series 2.54mm 14 Way 2 Row Straight PCB Female-On-Board | TE Connectivity 1-215079-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-215079-4?
Additional datasheets, footprints and schematics for 1-215079-4 are listed on our Part Details page. You can also find images and similar parts to 1-215079-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215079-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215079-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215079-4 fall under?
The 1-215079-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215079-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215079-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215079-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215079-4 have stock available?
Authorised distributors including TE Store, Schukat Electronic, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1-215079-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215079-4 often in real-time on the comparison pages.
What if I can't find stock of 1-215079-4?
You can fill out our help required form which you can use to request a quote for 1-215079-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.