Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-CO |
---|---|
Switch Operation | On-None-On |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 4A |
Switch Terminals | Solder |
RoHS Compliant | Yes |
TOGGLE SWITCH 12000 HIGH SPEC | APEM Components 12146AGX408 | RS Americas |
TOGGLE SW DPDT 4A 30VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 12146AGX408?
Additional datasheets, footprints and schematics for 12146AGX408 are listed on our Part Details page. You can also find images and similar parts to 12146AGX408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12146AGX408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12146AGX408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12146AGX408 fall under?
The 12146AGX408 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 12146AGX408 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12146AGX408 you can contact the distributor directly for product support, shipping queries etc.
Is the 12146AGX408 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12146AGX408 have stock available?
Authorised distributors including RS Americas and TTI Europe have stock available or on a lead time for 12146AGX408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12146AGX408 often in real-time on the comparison pages.
What if I can't find stock of 12146AGX408?
You can fill out our help required form which you can use to request a quote for 12146AGX408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.