Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Color | Black |
Connector Code | A |
Body Material | PBT GF |
Blank Cavity Position | 13, 23, 28, 12, 3, 27, 31, 34, 16, 19, 20, 40, 17, 24, 33, 41, 18, 22, 26, 32, 36, 38, 15, 25, 29, 37, 39, 45, 44, 21, 2 |
Number of Positions | 46 |
Mating Tab Width | .248in, 2.8mm, 6.3mm, .64mm, .11in, .025in |
Height | 1.44in, 36.6mm |
Width | 1.71in, 43.5mm |
Length | 3.62in, 92mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | Yes |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board |
Where can I find additional details, specifications and documents for a 1-2141968-5?
Additional datasheets, footprints and schematics for 1-2141968-5 are listed on our Part Details page. You can also find images and similar parts to 1-2141968-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141968-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141968-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141968-5 fall under?
The 1-2141968-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141968-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141968-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141968-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141968-5 have stock available?
There is no stock from authorised distributors for 1-2141968-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141968-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2141968-5?
You can fill out our help required form which you can use to request a quote for 1-2141968-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.