Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
TE Store
from US$0.49
|
3,724
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Distrelec
from US$0.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
Length | 1.86in, 47.27mm |
Height | .104in, 2.65mm |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 300 |
実装方法 | Bag |
Packaging Method | Bag |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12 pos. EP II breakaway retain Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Number of Positions: 12 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C TPA (Terminal Position Assurance) Black | Connector Hardware | Part Number: 1-2132782-2 | Internal Number: 1-2132782-2 | TE Connectivity | TE Store |
EP II Breakaway Retainer 12 way | RS |
Breakaway Retainer | Newark Electronics |
12 Position 1 Row 3.96 mm Economy Power II TPA Breakaway Retainer | Future Electronics |
Connector Accessories 12 POS Breakaway Retainer Nylon Black | Avnet America |
EP-II Series 12 Way Breakaway Retainer For Use With Economy Power Connector | TE Connectivity 1-2132782-2 | RS Americas |
TE Connectivity 12 pos. EP II breakaway retain | Distrelec |
Where can I find additional details, specifications and documents for a 1-2132782-2?
Additional datasheets, footprints and schematics for 1-2132782-2 are listed on our Part Details page. You can also find images and similar parts to 1-2132782-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2132782-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2132782-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2132782-2 fall under?
The 1-2132782-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1-2132782-2 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2132782-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2132782-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2132782-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-2132782-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2132782-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2132782-2?
You can fill out our help required form which you can use to request a quote for 1-2132782-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.