Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Strain Relief Type | HST |
---|---|
Equalized | No |
Color | Black |
Shield Material | Aluminum/Polyester Tape/Tin-Plated Copper Braid |
Jacket Material | Flexible PVC |
Release Type | Pull Tab |
Keyed | Yes |
Number of Power Positions | 0 |
Number of Signal Positions | 16 |
Configuration | Double-Ended |
Keyed Position | 2-4-6 |
Number of Positions | 8-Pair |
Contact Mating Area Plating Material | Gold |
Wire Size | 26AWG, .129mm² |
Overall Outside Cable Diameter | 8.38 mm |
Housing Material | Zinc Alloy |
Flammability Rating | CL2 |
IEEE 1394 | No |
Jackscrew | Without |
Halogen Free | No |
Cable Assembly Length | 9.842ft, 3m |
CLOUDSPLITTER | No |
Latching Style | Pull Tab Release |
Shielded | Yes |
Connector Type (End B) | External Mini-SAS |
Cable Assembly Category | Industry Standard, High Speed |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) |
Product Designation | Patch Cord |
Connector Type (End A) | External Mini-SAS |
Cable Style | Madison TurboTwin, Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Data Rate | 6Gb/s |
Computer Cable, Mini-Sas, 2.5 M, Black | Newark Electronics |
Cable Assembly Mini Serial Attached SCSI PVC 3m 16 Position Plug to 16 Position Plug | Avnet America |
Where can I find additional details, specifications and documents for a 1-2127833-9?
Additional datasheets, footprints and schematics for 1-2127833-9 are listed on our Part Details page. You can also find images and similar parts to 1-2127833-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2127833-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2127833-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2127833-9 fall under?
The 1-2127833-9 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2127833-9 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2127833-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2127833-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2127833-9 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-2127833-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2127833-9 often in real-time on the comparison pages.
What if I can't find stock of 1-2127833-9?
You can fill out our help required form which you can use to request a quote for 1-2127833-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.