Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
5,741
in stock
|
Buy Now | |
Rapid Electronics
from US$4.20
|
5,741
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
5,741
in stock
|
Buy Now | |
Distrelec
from US$3.97
|
5,741
in stock
|
Buy Now | |
Farnell
from US$4.72
|
4,620
in stock
|
Buy Now | |
Heilind Electronics
from US$3.70
|
2,646
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.70
|
882
in stock
|
Buy Now | |
TE Store
from US$3.68
|
43
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$3.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Style | Long |
---|---|
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Copper |
Contact Current Rating (Max) | 5A |
Contact Size | 20 |
Post Diameter | .51in, .02mm |
High Current | No |
For Use With | HD-20 Plug Connector |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 8.38in, .33mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ampli,pin Cont,sz 20,au Pltd |Amp Te Connectivity 1-212565-0 | Newark Electronics |
D-Sub Contacts SIZE 20 POSTED PIN | Rapid Electronics |
TE Connectivity - AMP AMPLIMITEPIN CONTSZ 20AU PLTD | Distrelec |
AMPLIMITEPIN CONTSZ 20AU PLTD | Heilind Electronics |
AMPLIMITE,PIN CONT,SZ 20,AU PLTD Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 20 Contact Base Material: Copper Alloy Product Terminates To: Printed Circuit Board Pin Gold Size 20 Copper Alloy | Connector Contact | Part Number: 1-212565-0 | Internal Number: 1-212565-0 | TE Connectivity | TE Store |
AMPLIMITE Pin Contact size 20 posted | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE 109 Series Series Size 20 Male Solder D-sub Conn Contact, Gold Plated | TE Connectivity 1-212565-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 109 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-212565-0?
Additional datasheets, footprints and schematics for 1-212565-0 are listed on our Part Details page. You can also find images and similar parts to 1-212565-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-212565-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-212565-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-212565-0 fall under?
The 1-212565-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-212565-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-212565-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-212565-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-212565-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-212565-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-212565-0 often in real-time on the comparison pages.
What if I can't find stock of 1-212565-0?
You can fill out our help required form which you can use to request a quote for 1-212565-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.