Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$14.33
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
122
in stock
|
Buy Now | |
Distrelec
from US$18.91
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$12.73
|
-
|
Buy Now | |
RS Americas
from US$16.73
|
-
|
Buy Now | |
element14
from US$15.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | No SVHC (15-Jun-2015) |
For Use With | 4 Pole M8 Sensors & Actuators |
Circular Metric Conn 4PIN MLE CONN STR UNSH SRW | Rapid Electronics |
TE Connectivity - AMP M8 CONNECTOR STRAIGHT FIELD MALE | Distrelec |
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE | Farnell |
Sensor Connector, M8, Plug, 4Pos, Cable | Newark Electronics |
M8 CONNECTOR, STRAIGHT FIELD, MALE | TE Connectivity 1-2120954-1 | RS Americas |
Conn M8 Circular M 4 POS Solder ST Cable Mount 4 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2120954-1?
Additional datasheets, footprints and schematics for 1-2120954-1 are listed on our Part Details page. You can also find images and similar parts to 1-2120954-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2120954-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2120954-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2120954-1 fall under?
The 1-2120954-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2120954-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2120954-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2120954-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2120954-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2120954-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2120954-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2120954-1?
You can fill out our help required form which you can use to request a quote for 1-2120954-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.