Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Customer marking, see drawing., Grommet provided for cable strain relief. |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector Style | Receptacle |
Shell Size | 2 |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hd90 26 Pos Gmt Asy Rcpt Hsg |Amp Te Connectivity 1-211668-1 | Newark Electronics |
Conn Housing RCP 26 POS Crimp ST Cable Mount | Avnet America |
D-Sub MIL Spec Connectors HD90 26 POS GMT ASY RCPT HSG | Sager |
Where can I find additional details, specifications and documents for a 1-211668-1?
Additional datasheets, footprints and schematics for 1-211668-1 are listed on our Part Details page. You can also find images and similar parts to 1-211668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-211668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-211668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-211668-1 fall under?
The 1-211668-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-211668-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-211668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-211668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-211668-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-211668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-211668-1 often in real-time on the comparison pages.
What if I can't find stock of 1-211668-1?
You can fill out our help required form which you can use to request a quote for 1-211668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.