Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 2 |
Number of Positions | 2 |
Number of Sections | 1 |
Number of Rows | 1 |
Interface Plating | Gold (Au) |
Length | 26.7mm, 1.05in |
Profile Height from PCB | .559in, 14.2mm |
Width | 1.06in, 27mm |
Operating Voltage | 3.3VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP5K |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Boardlock |
Mounting Holes | Without |
PCB Mount Alignment | With |
Locking Interface | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 45 |
Packaging Type | Box |
Shielded | Yes |
Hybrid Header | No |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 194°F, 158°F, 85°C, 90°C, 167°F, 176°F, 75°C, 185°F, 149°F, 65°C, 70°C |
Operating Temperature Range | -40 – 95°C, -40 – 203°F |
POF,FO PIGTAIL,MOST,150, HAMA. | TTI Europe |
Conn Wire to Board HDR 2 POS 6mm Solder ST Through Hole Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2112180-3?
Additional datasheets, footprints and schematics for 1-2112180-3 are listed on our Part Details page. You can also find images and similar parts to 1-2112180-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112180-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112180-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112180-3 fall under?
The 1-2112180-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2112180-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112180-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112180-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112180-3 have stock available?
Authorised distributors including TTI Europe, Boersig and Avnet Abacus have stock available or on a lead time for 1-2112180-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112180-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2112180-3?
You can fill out our help required form which you can use to request a quote for 1-2112180-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.