Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jun-2015) |
Ep 2.5 Receptacle Housing. 13 Posn |Amp Te Connectivity 1-2110992-3 | Newark Electronics |
EP 2.5 Receptacle Housing, 13 Posn | TE Connectivity 1-2110992-3 | RS Americas |
HOUSING, RECEPTACLE, 2.5MM, 13WAY | element14 |
Conn Housing RCP 13 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2110992-3?
Additional datasheets, footprints and schematics for 1-2110992-3 are listed on our Part Details page. You can also find images and similar parts to 1-2110992-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2110992-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2110992-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2110992-3 fall under?
The 1-2110992-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2110992-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2110992-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2110992-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2110992-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1-2110992-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2110992-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2110992-3?
You can fill out our help required form which you can use to request a quote for 1-2110992-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.