Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 120VAC |
---|---|
Output Voltage | 120VAC |
Output Current | 12A |
Constant Current Load | 12A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Power Rating | 1.44kVA |
Variable Transformer | Newark Electronics |
Transformer, Variable | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1210B?
Additional datasheets, footprints and schematics for 1210B are listed on our Part Details page. You can also find images and similar parts to 1210B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210B fall under?
The 1210B is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1210B when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210B you can contact the distributor directly for product support, shipping queries etc.
Is the 1210B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 1210B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210B often in real-time on the comparison pages.
What if I can't find stock of 1210B?
You can fill out our help required form which you can use to request a quote for 1210B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.