Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Tubes | Short Tube |
---|---|
Dimensions | .63 x .66in, 16.2 x 16.8mm |
Supply Current | 1.5mA |
Accuracy | ±0.3% Span Non-Linearity |
Pressure | 1psi |
Output/Span | 100mV |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
1Psig Board Mount Pressure Sensor |Te Connectivity 1210A-001G-3S | Newark Electronics |
Board Mt. Pressure Sensors 0-001psig 0-100mV | Rapid Electronics |
Board Mount Pressure Sensors 0-001psig 0-100mV Short Port | Sager |
Where can I find additional details, specifications and documents for a 1210A-001G-3S?
Additional datasheets, footprints and schematics for 1210A-001G-3S are listed on our Part Details page. You can also find images and similar parts to 1210A-001G-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210A-001G-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210A-001G-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210A-001G-3S fall under?
The 1210A-001G-3S is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1210A-001G-3S when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210A-001G-3S you can contact the distributor directly for product support, shipping queries etc.
Is the 1210A-001G-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210A-001G-3S have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for 1210A-001G-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210A-001G-3S often in real-time on the comparison pages.
What if I can't find stock of 1210A-001G-3S?
You can fill out our help required form which you can use to request a quote for 1210A-001G-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.