Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
32,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
198,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
32,000
in stock
|
Buy Now | |
element14
from US$0.19
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
---|---|
Capacitance | 0.01µF |
Voltage Rating | 1kV |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Packaging | Tape & Reel |
MSL | - |
.01UF 1KV 10% 1210 | TTI Europe |
Cap, 0.01Îœf, 1 Kv, 10%, X7R, 1210, Reel | Newark Electronics |
CAP, 0.01µF, 1 KV, 10%, X7R, 1210, REEL | element14 |
10000pF â–’10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric) | Future Electronics |
KC 10nF 1210 10% 1000V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 1210AC103KAT2A?
Additional datasheets, footprints and schematics for 1210AC103KAT2A are listed on our Part Details page. You can also find images and similar parts to 1210AC103KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210AC103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210AC103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210AC103KAT2A fall under?
The 1210AC103KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1210AC103KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210AC103KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1210AC103KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210AC103KAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1210AC103KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210AC103KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1210AC103KAT2A?
You can fill out our help required form which you can use to request a quote for 1210AC103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.