Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | White |
---|---|
Cable Exit Angle | 180 (In-Line) |
Cable Bundle Diameter | .748in, 19mm |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 30 |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Where can I find additional details, specifications and documents for a 1-2109504-2?
Additional datasheets, footprints and schematics for 1-2109504-2 are listed on our Part Details page. You can also find images and similar parts to 1-2109504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2109504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2109504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2109504-2 fall under?
The 1-2109504-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-2109504-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2109504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2109504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2109504-2 have stock available?
There is no stock from authorised distributors for 1-2109504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2109504-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2109504-2?
You can fill out our help required form which you can use to request a quote for 1-2109504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.