Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
3,187
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
118,000
in stock
|
Buy Now | |
Rutronik
from US$0.0447
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,187
in stock
|
Buy Now | |
element14
from US$0.20
|
3,187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
593
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
33
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
.022UF 500V 10% 1210 | TTI Europe |
KC 22nF 1210 10% 500V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.022 uF, 500 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Capacitor Ceramic 0.022Uf 500V, X7R, 10%, 1210 | Newark Electronics |
CAPACITOR CERAMIC 0.022UF 500V, X7R, 10%, 1210 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
1210 22 nF 500 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 12107C223KAT2A?
Additional datasheets, footprints and schematics for 12107C223KAT2A are listed on our Part Details page. You can also find images and similar parts to 12107C223KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12107C223KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12107C223KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12107C223KAT2A fall under?
The 12107C223KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12107C223KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12107C223KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12107C223KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12107C223KAT2A have stock available?
Authorised distributors including TTI Europe, Rutronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 12107C223KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12107C223KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12107C223KAT2A?
You can fill out our help required form which you can use to request a quote for 12107C223KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.