Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Capacitance | 0.47µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
CAP CER 0.47UF 50V X7R 1210 | Future Electronics |
SMD MLCC 1210 X7R 50V 0.47uf 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1210 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
.47UF 50V 10% 1210 | TTI Europe |
Where can I find additional details, specifications and documents for a 12105C474K4Z2A?
Additional datasheets, footprints and schematics for 12105C474K4Z2A are listed on our Part Details page. You can also find images and similar parts to 12105C474K4Z2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12105C474K4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12105C474K4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12105C474K4Z2A fall under?
The 12105C474K4Z2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 12105C474K4Z2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12105C474K4Z2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12105C474K4Z2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12105C474K4Z2A have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 12105C474K4Z2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12105C474K4Z2A often in real-time on the comparison pages.
What if I can't find stock of 12105C474K4Z2A?
You can fill out our help required form which you can use to request a quote for 12105C474K4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.