Status: | Unknown |
---|---|
Series: | Micro-Change mPm 121050 Series |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.86
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$30.90
|
89
in stock
|
Buy Now | |
Distrelec
from US$25.75
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
23
in stock
|
Buy Now | |
element14
from US$29.75
|
23
in stock
|
Buy Now | |
Avnet America
from US$30.91
|
-
|
Buy Now | |
RS Americas
from US$36.51
|
-
|
Buy Now |
Connector Type A | DIN 2 Position Plug |
---|---|
Connector Type B | Pigtail |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | Micro-Change mPm 121050 Series |
Status: | Unknown |
---|---|
Series: | Micro-Change mPm 121050 Series |
RoHS: | Compliant |
Connector Type A | DIN Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 2 Positions |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | Micro-Change mPm 121050 Series |
RoHS Compliant | Yes |
Molex Circular DIN Connectors CAB492N PUR 3X20 | Distrelec |
CABLE ASSY, 2P, PLUG-PIGTAIL, 5M | Farnell |
Sensor Cord, Din 2P Plug-Pigtail, 5M | Newark Electronics |
1210502011 | Avnet America |
CAB492N PUR 3X20AWG 5m Ne | RS Americas |
Where can I find additional details, specifications and documents for a 1210502011?
Additional datasheets, footprints and schematics for 1210502011 are listed on our Part Details page. You can also find images and similar parts to 1210502011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210502011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210502011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210502011 fall under?
The 1210502011 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1210502011 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210502011 you can contact the distributor directly for product support, shipping queries etc.
Is the 1210502011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210502011 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1210502011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210502011 often in real-time on the comparison pages.
What if I can't find stock of 1210502011?
You can fill out our help required form which you can use to request a quote for 1210502011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.